Vishay Intertechnology, Inc. RES 920 OHM 1/2W .1% AXIAL CMF55920R00BEEB

Description
RES 920ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 920ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 920 OHM 1/2W .1% AXIAL - CMF55920R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920 OHM 1/2W .1% AXIAL
CMF55920R00BEEB
RES 920 OHM 1/2W .1% AXIAL CMF55920R00BEEB
RES 920ohm 1/2W .1% AXIAL

RES 920ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55920R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55920R00BEEB-ND
Through Hole Resistors CMF55920R00BEEB-ND
920 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

920 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55920R00BEEB CMF55920R00BEEB-ND
Product Name RES 920 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 920 ohms 920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers