Vishay Intertechnology, Inc. RES 920K OHM 1/2W .1% AXIAL CMF55920K00BERE

Description
RES 920Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 920Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 920K OHM 1/2W .1% AXIAL - CMF55920K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920K OHM 1/2W .1% AXIAL
CMF55920K00BERE
RES 920K OHM 1/2W .1% AXIAL CMF55920K00BERE
RES 920Kohm 1/2W .1% AXIAL

RES 920Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55920K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55920K00BERE-ND
Through Hole Resistors CMF55920K00BERE-ND
920 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

920 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55920K00BERE CMF55920K00BERE-ND
Product Name RES 920K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 920000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details