Vishay Intertechnology, Inc. RES 920K OHM 1/2W .1% AXIAL CMF55920K00BEBF

Description
RES 920Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 920Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 920K OHM 1/2W .1% AXIAL - CMF55920K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920K OHM 1/2W .1% AXIAL
CMF55920K00BEBF
RES 920K OHM 1/2W .1% AXIAL CMF55920K00BEBF
RES 920Kohm 1/2W .1% AXIAL

RES 920Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55920K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55920K00BEBF-ND
Through Hole Resistors CMF55920K00BEBF-ND
920 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

920 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,920Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C9055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,920Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C9055
Resistor,metal Film,920Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C9055
Resistor,Metal Film,920KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,920KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55920K00BEBF CMF55920K00BEBF-ND 41C9055
Product Name RES 920K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,920Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 920000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details