Vishay Intertechnology, Inc. RES 91 OHM 1/2W 1% AXIAL CMF5591R000FKBF

Description
RES 91ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 91ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/2W 1% AXIAL - CMF5591R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/2W 1% AXIAL
CMF5591R000FKBF
RES 91 OHM 1/2W 1% AXIAL CMF5591R000FKBF
RES 91ohm 1/2W 1% AXIAL

RES 91ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5591R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5591R000FKBF-ND
Through Hole Resistors CMF5591R000FKBF-ND
91 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

91 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors, Cmf-55, 60 Ohms, 1% Tolerance, T-1, B14 Vishay - 29H3622 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cmf-55, 60 Ohms, 1% Tolerance, T-1, B14 Vishay
29H3622
Resistors, Cmf-55, 60 Ohms, 1% Tolerance, T-1, B14 Vishay 29H3622
RESISTORS, CMF-55, 60 OHMS, 1% TOLERANCE, T-1, B14

RESISTORS, CMF-55, 60 OHMS, 1% TOLERANCE, T-1, B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5591R000FKBF CMF5591R000FKBF-ND 29H3622
Product Name RES 91 OHM 1/2W 1% AXIAL Through Hole Resistors Resistors, Cmf-55, 60 Ohms, 1% Tolerance, T-1, B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers