Vishay Intertechnology, Inc. RES 91 OHM 1/2W 1% AXIAL CMF5591R000FEEB

Description
RES 91ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 91ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 1/2W 1% AXIAL - CMF5591R000FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/2W 1% AXIAL
CMF5591R000FEEB
RES 91 OHM 1/2W 1% AXIAL CMF5591R000FEEB
RES 91ohm 1/2W 1% AXIAL

RES 91ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5591R000FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5591R000FEEB-ND
Through Hole Resistors CMF5591R000FEEB-ND
91 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

91 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5591R000FEEB CMF5591R000FEEB-ND
Product Name RES 91 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers