Vishay Precision Group Cmf-55 91K 5% T-1 K36 Vishay CMF5591K000JKKA

Description
CMF-55 91K 5% T-1 K36
Description
CMF-55 91K 5% T-1 K36

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 91K 5% T-1 K36 Vishay - 69P2305 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 91K 5% T-1 K36 Vishay
69P2305
Cmf-55 91K 5% T-1 K36 Vishay 69P2305
CMF-55 91K 5% T-1 K36

CMF-55 91K 5% T-1 K36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69P2305
Product Name Cmf-55 91K 5% T-1 K36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details