Vishay Intertechnology, Inc. RES 910 OHM 1/2W 1% AXIAL CMF55910R00FHRE

Description
RES 910ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/2W 1% AXIAL - CMF55910R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/2W 1% AXIAL
CMF55910R00FHRE
RES 910 OHM 1/2W 1% AXIAL CMF55910R00FHRE
RES 910ohm 1/2W 1% AXIAL

RES 910ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55910R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55910R00FHRE-ND
Through Hole Resistors CMF55910R00FHRE-ND
910 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

910 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 910 1% T-2 R36 Vishay - 69P2310 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 910 1% T-2 R36 Vishay
69P2310
Cmf-55 910 1% T-2 R36 Vishay 69P2310
CMF-55 910 1% T-2 R36

CMF-55 910 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55910R00FHRE CMF55910R00FHRE-ND 69P2310
Product Name RES 910 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 910 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details