Vishay Intertechnology, Inc. Metal Film Resistors - CMF55910R00FHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55910R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55910R00FHR6
Metal Film Resistors - CMF55910R00FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55910R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55910R00FHR6-ND
Through Hole Resistors CMF55910R00FHR6-ND
910 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

910 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 910 Ohm, +/1 Percent, 50 Ppm Vishay - 41C9041 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 910 Ohm, +/1 Percent, 50 Ppm Vishay
41C9041
Cmf55, 910 Ohm, +/1 Percent, 50 Ppm Vishay 41C9041
CMF55, 910 Ohm, +/- 1 Percent, 50 ppm

CMF55, 910 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55910R00FHR6 CMF55910R00FHR6-ND 41C9041
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 910 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details