Vishay Intertechnology, Inc. Through Hole Resistors CMF55910R00FHEA

Description
910 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55910R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55910R00FHEA-ND
Through Hole Resistors CMF55910R00FHEA-ND
910 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

910 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 910 OHM 1/2W 1% AXIAL - CMF55910R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/2W 1% AXIAL
CMF55910R00FHEA
RES 910 OHM 1/2W 1% AXIAL CMF55910R00FHEA
RES 910ohm 1/2W 1% AXIAL

RES 910ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 910 1% T-2 Ea E3 Vishay - 69P2308 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 910 1% T-2 Ea E3 Vishay
69P2308
Cmf-55 910 1% T-2 Ea E3 Vishay 69P2308
CMF-55 910 1% T-2 EA e3

CMF-55 910 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55910R00FHEA-ND CMF55910R00FHEA 69P2308
Product Name Through Hole Resistors RES 910 OHM 1/2W 1% AXIAL Cmf-55 910 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details