Vishay Precision Group Metal Film Resistors - CMF55910K00JKKA

Description
Metal Film Resistors - Through Hole CMF-55 910K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 910K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55910K00JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55910K00JKKA
Metal Film Resistors - CMF55910K00JKKA
Metal Film Resistors - Through Hole CMF-55 910K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-55 910K 5% T-1 K36

Supplier's Site
Cmf-55 910K 5% T-1 K36 Vishay - 69P2307 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 910K 5% T-1 K36 Vishay
69P2307
Cmf-55 910K 5% T-1 K36 Vishay 69P2307
CMF-55 910K 5% T-1 K36

CMF-55 910K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55910K00JKKA 69P2307
Product Name Metal Film Resistors - Cmf-55 910K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details