Vishay Intertechnology, Inc. RES 90.9 OHM 1/2W 1% AXIAL CMF5590R900FKR6

Description
RES 90.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/2W 1% AXIAL - CMF5590R900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/2W 1% AXIAL
CMF5590R900FKR6
RES 90.9 OHM 1/2W 1% AXIAL CMF5590R900FKR6
RES 90.9ohm 1/2W 1% AXIAL

RES 90.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590R900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590R900FKR6-ND
Through Hole Resistors CMF5590R900FKR6-ND
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 90.9 1% T-1 Re6 Vishay - 69P2245 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90.9 1% T-1 Re6 Vishay
69P2245
Cmf-55 90.9 1% T-1 Re6 Vishay 69P2245
CMF-55 90.9 1% T-1 RE6

CMF-55 90.9 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590R900FKR6 CMF5590R900FKR6-ND 69P2245
Product Name RES 90.9 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 90.9 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers