Vishay Intertechnology, Inc. RES 90.9 OHM 1/2W 1% AXIAL CMF5590R900FKEA70

Description
RES 90.9ohm 1/2W 1% AXIAL
Request a Quote
Description
RES 90.9ohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/2W 1% AXIAL - CMF5590R900FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/2W 1% AXIAL
CMF5590R900FKEA70
RES 90.9 OHM 1/2W 1% AXIAL CMF5590R900FKEA70
RES 90.9ohm 1/2W 1% AXIAL

RES 90.9ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 90.9 1% T-1 Ea E3 Vishay - 69P2242 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 90.9 1% T-1 Ea E3 Vishay
69P2242
Cmf-55-70 90.9 1% T-1 Ea E3 Vishay 69P2242
CMF-55-70 90.9 1% T-1 EA e3

CMF-55-70 90.9 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5590R900FKEA70 69P2242
Product Name RES 90.9 OHM 1/2W 1% AXIAL Cmf-55-70 90.9 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details