Vishay Intertechnology, Inc. Through Hole Resistors CMF5590R900FER6

Description
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5590R900FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590R900FER6-ND
Through Hole Resistors CMF5590R900FER6-ND
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5590R900FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5590R900FER6
Metal Film Resistors - CMF5590R900FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,90.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8966 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C8966
Resistor,metal Film,90.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C8966
Resistor,Metal Film,90.9Ohms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,90.9Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590R900FER6-ND CMF5590R900FER6 41C8966
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,90.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details