Vishay Intertechnology, Inc. RES 90.9 OHM 1/2W 1% AXIAL CMF5590R900FEBF

Description
RES 90.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/2W 1% AXIAL - CMF5590R900FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/2W 1% AXIAL
CMF5590R900FEBF
RES 90.9 OHM 1/2W 1% AXIAL CMF5590R900FEBF
RES 90.9ohm 1/2W 1% AXIAL

RES 90.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590R900FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590R900FEBF-ND
Through Hole Resistors CMF5590R900FEBF-ND
90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,90.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C8965
Resistor,metal Film,90.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C8965
Resistor,Metal Film,90.9Ohms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,90.9Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590R900FEBF CMF5590R900FEBF-ND 41C8965
Product Name RES 90.9 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,90.9Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details