Vishay Intertechnology, Inc. RES 90.9K OHM 1/2W 5% AXIAL CMF5590K900JKBF

Description
RES 90.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/2W 5% AXIAL - CMF5590K900JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W 5% AXIAL
CMF5590K900JKBF
RES 90.9K OHM 1/2W 5% AXIAL CMF5590K900JKBF
RES 90.9Kohm 1/2W 5% AXIAL

RES 90.9Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590K900JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900JKBF-ND
Through Hole Resistors CMF5590K900JKBF-ND
90.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 90.9K 5% T-1 B14 Vishay - 69P2228 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90.9K 5% T-1 B14 Vishay
69P2228
Cmf-55 90.9K 5% T-1 B14 Vishay 69P2228
CMF-55 90.9K 5% T-1 B14

CMF-55 90.9K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900JKBF CMF5590K900JKBF-ND 69P2228
Product Name RES 90.9K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 90.9K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details