Vishay Intertechnology, Inc. Through Hole Resistors CMF5590K900FHRE70

Description
90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5590K900FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900FHRE70-ND
Through Hole Resistors CMF5590K900FHRE70-ND
90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.9K OHM 1/2W 1% AXIAL - CMF5590K900FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W 1% AXIAL
CMF5590K900FHRE70
RES 90.9K OHM 1/2W 1% AXIAL CMF5590K900FHRE70
RES 90.9Kohm 1/2W 1% AXIAL

RES 90.9Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 90.9 Kohm, +/1 Percent, 50 Ppm Vishay - 41C8952 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 90.9 Kohm, +/1 Percent, 50 Ppm Vishay
41C8952
Cmf55, 90.9 Kohm, +/1 Percent, 50 Ppm Vishay 41C8952
CMF55, 90.9 kOhm, +/- 1 Percent, 50 ppm

CMF55, 90.9 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900FHRE70-ND CMF5590K900FHRE70 41C8952
Product Name Through Hole Resistors RES 90.9K OHM 1/2W 1% AXIAL Cmf55, 90.9 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details