Vishay Intertechnology, Inc. RES 90.9K OHM 1/2W 1% AXIAL CMF5590K900FHR6

Description
RES 90.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/2W 1% AXIAL - CMF5590K900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W 1% AXIAL
CMF5590K900FHR6
RES 90.9K OHM 1/2W 1% AXIAL CMF5590K900FHR6
RES 90.9Kohm 1/2W 1% AXIAL

RES 90.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590K900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900FHR6-ND
Through Hole Resistors CMF5590K900FHR6-ND
90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,90.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8953 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C8953
Resistor,metal Film,90.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C8953
Resistor,Metal Film,90.9KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,90.9KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900FHR6 CMF5590K900FHR6-ND 41C8953
Product Name RES 90.9K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,90.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers