Vishay Intertechnology, Inc. RES 90.9K OHM 1/2W .5% AXIAL CMF5590K900DHRE

Description
RES 90.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/2W .5% AXIAL - CMF5590K900DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W .5% AXIAL
CMF5590K900DHRE
RES 90.9K OHM 1/2W .5% AXIAL CMF5590K900DHRE
RES 90.9Kohm 1/2W .5% AXIAL

RES 90.9Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590K900DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900DHRE-ND
Through Hole Resistors CMF5590K900DHRE-ND
90.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 90.9K .5% T-2 R36 Vishay - 69P2214 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90.9K .5% T-2 R36 Vishay
69P2214
Cmf-55 90.9K .5% T-2 R36 Vishay 69P2214
CMF-55 90.9K .5% T-2 R36

CMF-55 90.9K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900DHRE CMF5590K900DHRE-ND 69P2214
Product Name RES 90.9K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 90.9K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details