Vishay Intertechnology, Inc. RES 90.9K OHM 1/2W .5% AXIAL CMF5590K900DHR6

Description
RES 90.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/2W .5% AXIAL - CMF5590K900DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W .5% AXIAL
CMF5590K900DHR6
RES 90.9K OHM 1/2W .5% AXIAL CMF5590K900DHR6
RES 90.9Kohm 1/2W .5% AXIAL

RES 90.9Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590K900DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900DHR6-ND
Through Hole Resistors CMF5590K900DHR6-ND
90.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,90.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8942 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,90.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8942
Resistor,metal Film,90.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8942
Resistor,Metal Film,90.9KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,90.9KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900DHR6 CMF5590K900DHR6-ND 41C8942
Product Name RES 90.9K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,90.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details