Vishay Intertechnology, Inc. Through Hole Resistors CMF5590K900CEBF

Description
90.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5590K900CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900CEBF-ND
Through Hole Resistors CMF5590K900CEBF-ND
90.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90.9K OHM 1/2W .25% AXIAL - CMF5590K900CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W .25% AXIAL
CMF5590K900CEBF
RES 90.9K OHM 1/2W .25% AXIAL CMF5590K900CEBF
RES 90.9Kohm 1/2W .25% AXIAL

RES 90.9Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 90.9K .25% T-9 B14 Vishay - 69P2209 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90.9K .25% T-9 B14 Vishay
69P2209
Cmf-55 90.9K .25% T-9 B14 Vishay 69P2209
CMF-55 90.9K .25% T-9 B14

CMF-55 90.9K .25% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900CEBF-ND CMF5590K900CEBF 69P2209
Product Name Through Hole Resistors RES 90.9K OHM 1/2W .25% AXIAL Cmf-55 90.9K .25% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details