Vishay Precision Group Metal Film Resistors - CMF5590K900BEWF70

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5590K900BEWF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5590K900BEWF70
Metal Film Resistors - CMF5590K900BEWF70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 90.9 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8940 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 90.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8940
Cmf55, 90.9 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8940
CMF55, 90.9 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 90.9 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5590K900BEWF70 41C8940
Product Name Metal Film Resistors - Cmf55, 90.9 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers