Vishay Intertechnology, Inc. RES 90.9K OHM 1/2W .1% AXIAL CMF5590K900BERE

Description
RES 90.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/2W .1% AXIAL - CMF5590K900BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W .1% AXIAL
CMF5590K900BERE
RES 90.9K OHM 1/2W .1% AXIAL CMF5590K900BERE
RES 90.9Kohm 1/2W .1% AXIAL

RES 90.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590K900BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900BERE-ND
Through Hole Resistors CMF5590K900BERE-ND
90.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5590K900BERE CMF5590K900BERE-ND
Product Name RES 90.9K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers