Vishay Intertechnology, Inc. RES 90.9K OHM 1/2W .1% AXIAL CMF5590K900BER670

Description
RES 90.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/2W .1% AXIAL - CMF5590K900BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/2W .1% AXIAL
CMF5590K900BER670
RES 90.9K OHM 1/2W .1% AXIAL CMF5590K900BER670
RES 90.9Kohm 1/2W .1% AXIAL

RES 90.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590K900BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900BER670-ND
Through Hole Resistors CMF5590K900BER670-ND
90.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,909Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8934
Resistor,metal Film,909Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8934
Resistor,Metal Film,909KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,909KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900BER670 CMF5590K900BER670-ND 41C8934
Product Name RES 90.9K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,909Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details