Vishay Intertechnology, Inc. Through Hole Resistors CMF5590K900BEBF

Description
90.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5590K900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K900BEBF-ND
Through Hole Resistors CMF5590K900BEBF-ND
90.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5590K900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5590K900BEBF
Metal Film Resistors - CMF5590K900BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,909Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8931
Resistor,metal Film,909Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8931
Resistor,Metal Film,909KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,909KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K900BEBF-ND CMF5590K900BEBF 41C8931
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,909Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers