Vishay Intertechnology, Inc. RES 90K OHM 1/2W 0.1% AXIAL CMF5590K000BHRE

Description
RES 90Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 90Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90K OHM 1/2W 0.1% AXIAL - CMF5590K000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90K OHM 1/2W 0.1% AXIAL
CMF5590K000BHRE
RES 90K OHM 1/2W 0.1% AXIAL CMF5590K000BHRE
RES 90Kohm 1/2W 0.1% AXIAL

RES 90Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5590K000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K000BHRE-ND
Through Hole Resistors CMF5590K000BHRE-ND
90 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 90K .1% T-2 R36 Vishay - 69P2199 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 90K .1% T-2 R36 Vishay
69P2199
Cmf-55 90K .1% T-2 R36 Vishay 69P2199
CMF-55 90K .1% T-2 R36

CMF-55 90K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K000BHRE CMF5590K000BHRE-ND 69P2199
Product Name RES 90K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 90K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details