Vishay Intertechnology, Inc. Through Hole Resistors CMF5590K000BHR6

Description
90 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
90 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5590K000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5590K000BHR6-ND
Through Hole Resistors CMF5590K000BHR6-ND
90 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

90 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 90K OHM 1/2W 0.1% AXIAL - CMF5590K000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90K OHM 1/2W 0.1% AXIAL
CMF5590K000BHR6
RES 90K OHM 1/2W 0.1% AXIAL CMF5590K000BHR6
RES 90Kohm 1/2W 0.1% AXIAL

RES 90Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C8924 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C8924
Cmf55, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C8924
CMF55, 90 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 90 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5590K000BHR6-ND CMF5590K000BHR6 41C8924
Product Name Through Hole Resistors RES 90K OHM 1/2W 0.1% AXIAL Cmf55, 90 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers