Vishay Intertechnology, Inc. RES 909 OHM 1/2W 1% AXIAL CMF55909R00FKRE

Description
RES 909ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/2W 1% AXIAL - CMF55909R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/2W 1% AXIAL
CMF55909R00FKRE
RES 909 OHM 1/2W 1% AXIAL CMF55909R00FKRE
RES 909ohm 1/2W 1% AXIAL

RES 909ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909R00FKRE-ND
Through Hole Resistors CMF55909R00FKRE-ND
909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55909R00FKRE CMF55909R00FKRE-ND
Product Name RES 909 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details