Vishay Intertechnology, Inc. RES 909 OHM 1/2W 1% AXIAL CMF55909R00FHR6

Description
RES 909ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/2W 1% AXIAL - CMF55909R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/2W 1% AXIAL
CMF55909R00FHR6
RES 909 OHM 1/2W 1% AXIAL CMF55909R00FHR6
RES 909ohm 1/2W 1% AXIAL

RES 909ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909R00FHR6-ND
Through Hole Resistors CMF55909R00FHR6-ND
909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C9024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C9024
Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C9024
Resistor,Metal Film,909Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,909Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909R00FHR6 CMF55909R00FHR6-ND 41C9024
Product Name RES 909 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,909Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers