Vishay Intertechnology, Inc. RES 909 OHM 1/2W 1% AXIAL CMF55909R00FHEK

Description
RES 909ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/2W 1% AXIAL - CMF55909R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/2W 1% AXIAL
CMF55909R00FHEK
RES 909 OHM 1/2W 1% AXIAL CMF55909R00FHEK
RES 909ohm 1/2W 1% AXIAL

RES 909ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909R00FHEK-ND
Through Hole Resistors CMF55909R00FHEK-ND
909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 909 1% T-2 Ek E3 Vishay - 69P2294 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909 1% T-2 Ek E3 Vishay
69P2294
Cmf-55 909 1% T-2 Ek E3 Vishay 69P2294
CMF-55 909 1% T-2 EK e3

CMF-55 909 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909R00FHEK CMF55909R00FHEK-ND 69P2294
Product Name RES 909 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 909 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers