Metal Film Resistors - Through Hole
909 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55-70 909 1% T-2 EA e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55909R00FHEA70 | CMF55909R00FHEA70-ND | 69P2291 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-55-70 909 1% T-2 Ea E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 909 ohms |