Vishay Intertechnology, Inc. RES 909 OHM 1/2W .5% AXIAL CMF55909R00DHRE

Description
RES 909ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/2W .5% AXIAL - CMF55909R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/2W .5% AXIAL
CMF55909R00DHRE
RES 909 OHM 1/2W .5% AXIAL CMF55909R00DHRE
RES 909ohm 1/2W .5% AXIAL

RES 909ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909R00DHRE-ND
Through Hole Resistors CMF55909R00DHRE-ND
909 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 909 .5% T-2 R36 Vishay - 69P2290 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909 .5% T-2 R36 Vishay
69P2290
Cmf-55 909 .5% T-2 R36 Vishay 69P2290
CMF-55 909 .5% T-2 R36

CMF-55 909 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909R00DHRE CMF55909R00DHRE-ND 69P2290
Product Name RES 909 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 909 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers