Vishay Intertechnology, Inc. Through Hole Resistors CMF55909R00CEBF

Description
909 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
909 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55909R00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909R00CEBF-ND
Through Hole Resistors CMF55909R00CEBF-ND
909 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 909 OHM 1/2W .25% AXIAL - CMF55909R00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/2W .25% AXIAL
CMF55909R00CEBF
RES 909 OHM 1/2W .25% AXIAL CMF55909R00CEBF
RES 909ohm 1/2W .25% AXIAL

RES 909ohm 1/2W .25% AXIAL

Supplier's Site
Resistor,metal Film,909Ohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C9012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Ohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C9012
Resistor,metal Film,909Ohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C9012
Resistor,Metal Film,909Ohms,250WV,. 25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,909Ohms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909R00CEBF-ND CMF55909R00CEBF 41C9012
Product Name Through Hole Resistors RES 909 OHM 1/2W .25% AXIAL Resistor,metal Film,909Ohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers