Vishay Intertechnology, Inc. RES 909 OHM 1/2W .1% AXIAL CMF55909R00BEEB

Description
RES 909ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/2W .1% AXIAL - CMF55909R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/2W .1% AXIAL
CMF55909R00BEEB
RES 909 OHM 1/2W .1% AXIAL CMF55909R00BEEB
RES 909ohm 1/2W .1% AXIAL

RES 909ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909R00BEEB-ND
Through Hole Resistors CMF55909R00BEEB-ND
909 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 909 .1% T-9 Eb E3 Vishay - 69P2280 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909 .1% T-9 Eb E3 Vishay
69P2280
Cmf-55 909 .1% T-9 Eb E3 Vishay 69P2280
CMF-55 909 .1% T-9 EB e3

CMF-55 909 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909R00BEEB CMF55909R00BEEB-ND 69P2280
Product Name RES 909 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 909 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details