Vishay Intertechnology, Inc. RES 909 OHM 1/2W .1% AXIAL CMF55909R00BEBF

Description
RES 909ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/2W .1% AXIAL - CMF55909R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/2W .1% AXIAL
CMF55909R00BEBF
RES 909 OHM 1/2W .1% AXIAL CMF55909R00BEBF
RES 909ohm 1/2W .1% AXIAL

RES 909ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55909R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55909R00BEBF-ND
Through Hole Resistors CMF55909R00BEBF-ND
909 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

909 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,909Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 27K3864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
27K3864
Resistor,metal Film,909Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 27K3864
Resistor,Metal Film,909Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,909Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55909R00BEBF CMF55909R00BEBF-ND 27K3864
Product Name RES 909 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,909Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details