Vishay Precision Group Cmf-55 8.2 1% T-1 Re7 Vishay CMF558R2000FKR7

Description
CMF-55 8.2 1% T-1 RE7
Description
CMF-55 8.2 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-55 8.2 1% T-1 Re7 Vishay - 69P1543 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.2 1% T-1 Re7 Vishay
69P1543
Cmf-55 8.2 1% T-1 Re7 Vishay 69P1543
CMF-55 8.2 1% T-1 RE7

CMF-55 8.2 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69P1543
Product Name Cmf-55 8.2 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details