Vishay Precision Group Cmf55, 8.35 Kohm, +/0.1 Percent, 50 Ppm Vishay CMF558K3500BHR8

Description
CMF55, 8.35 kOhm, +/- 0.1 Percent, 50 ppm
Description
CMF55, 8.35 kOhm, +/- 0.1 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 8.35 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C8213 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.35 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C8213
Cmf55, 8.35 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C8213
CMF55, 8.35 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 8.35 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C8213
Product Name Cmf55, 8.35 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details