Vishay Intertechnology, Inc. RES 8.35K OHM 1/2W .1% AXIAL CMF558K3500BHBF

Description
RES 8.35Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.35Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.35K OHM 1/2W .1% AXIAL - CMF558K3500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.35K OHM 1/2W .1% AXIAL
CMF558K3500BHBF
RES 8.35K OHM 1/2W .1% AXIAL CMF558K3500BHBF
RES 8.35Kohm 1/2W .1% AXIAL

RES 8.35Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K3500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K3500BHBF-ND
Through Hole Resistors CMF558K3500BHBF-ND
8.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.35 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,83.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,83.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8209
Resistor,metal Film,83.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8209
Resistor,Metal Film,83.5KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,83.5KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K3500BHBF CMF558K3500BHBF-ND 41C8209
Product Name RES 8.35K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,83.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details