Vishay Precision Group RES 8.25K OHM 1/2W 1% AXIAL CMF558K2500FHEB

Description
RES 8.25Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W 1% AXIAL - CMF558K2500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W 1% AXIAL
CMF558K2500FHEB
RES 8.25K OHM 1/2W 1% AXIAL CMF558K2500FHEB
RES 8.25Kohm 1/2W 1% AXIAL

RES 8.25Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF8.25KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.25KHFCT-ND
Through Hole Resistors CMF8.25KHFCT-ND
8.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF8.25KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF8.25KHFTR-ND
Through Hole Resistors CMF8.25KHFTR-ND
8.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 8.25 Kohm, 500Mw, 1%; Resistance Vishay - 69P1385 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.25 Kohm, 500Mw, 1%; Resistance Vishay
69P1385
Metal Film Resistor, 8.25 Kohm, 500Mw, 1%; Resistance Vishay 69P1385
METAL FILM RESISTOR, 8.25 KOHM, 500mW, 1%; Resistance:8.25kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 8.25 KOHM, 500mW, 1%; Resistance:8.25kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 8.25 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 8.25 Kohm, 500 Mw, 1%; Resistance Vishay
83R8180
Resistor, Metal Film, 8.25 Kohm, 500 Mw, 1%; Resistance Vishay 83R8180
RESISTOR, METAL FILM, 8.25 KOHM, 500 MW, 1%; Resistance:8.25kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 8.25 KOHM, 500 MW, 1%; Resistance:8.25kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2500FHEB CMF8.25KHFCT-ND 69P1385
Product Name RES 8.25K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 8.25 Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers