Vishay Intertechnology, Inc. RES 8.25K OHM 1/2W .5% AXIAL CMF558K2500DHRE

Description
RES 8.25Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W .5% AXIAL - CMF558K2500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W .5% AXIAL
CMF558K2500DHRE
RES 8.25K OHM 1/2W .5% AXIAL CMF558K2500DHRE
RES 8.25Kohm 1/2W .5% AXIAL

RES 8.25Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2500DHRE-ND
Through Hole Resistors CMF558K2500DHRE-ND
8.25 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25K .5% T-2 R36 Vishay - 69P1383 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25K .5% T-2 R36 Vishay
69P1383
Cmf-55 8.25K .5% T-2 R36 Vishay 69P1383
CMF-55 8.25K .5% T-2 R36

CMF-55 8.25K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2500DHRE CMF558K2500DHRE-ND 69P1383
Product Name RES 8.25K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 8.25K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details