Vishay Intertechnology, Inc. Through Hole Resistors CMF558K2500DHR6

Description
8.25 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.25 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K2500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2500DHR6-ND
Through Hole Resistors CMF558K2500DHR6-ND
8.25 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.25K OHM 1/2W .5% AXIAL - CMF558K2500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W .5% AXIAL
CMF558K2500DHR6
RES 8.25K OHM 1/2W .5% AXIAL CMF558K2500DHR6
RES 8.25Kohm 1/2W .5% AXIAL

RES 8.25Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,8.25Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.25Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8192
Resistor,metal Film,8.25Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8192
Resistor,Metal Film,8.25KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,8.25KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2500DHR6-ND CMF558K2500DHR6 41C8192
Product Name Through Hole Resistors RES 8.25K OHM 1/2W .5% AXIAL Resistor,metal Film,8.25Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details