Vishay Intertechnology, Inc. RES 8.25K OHM 1/2W .5% AXIAL CMF558K2500DHEB

Description
RES 8.25Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W .5% AXIAL - CMF558K2500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W .5% AXIAL
CMF558K2500DHEB
RES 8.25K OHM 1/2W .5% AXIAL CMF558K2500DHEB
RES 8.25Kohm 1/2W .5% AXIAL

RES 8.25Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2500DHEB-ND
Through Hole Resistors CMF558K2500DHEB-ND
8.25 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25K .5% T-2 Eb E3 Vishay - 69P1382 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25K .5% T-2 Eb E3 Vishay
69P1382
Cmf-55 8.25K .5% T-2 Eb E3 Vishay 69P1382
CMF-55 8.25K .5% T-2 EB e3

CMF-55 8.25K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2500DHEB CMF558K2500DHEB-ND 69P1382
Product Name RES 8.25K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 8.25K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details