Vishay Intertechnology, Inc. RES 8.25K OHM 1/2W .1% AXIAL CMF558K2500BHEA

Description
RES 8.25Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W .1% AXIAL - CMF558K2500BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W .1% AXIAL
CMF558K2500BHEA
RES 8.25K OHM 1/2W .1% AXIAL CMF558K2500BHEA
RES 8.25Kohm 1/2W .1% AXIAL

RES 8.25Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2500BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2500BHEA-ND
Through Hole Resistors CMF558K2500BHEA-ND
8.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.25K .1% T-2 Ea E3 Vishay - 69P1378 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.25K .1% T-2 Ea E3 Vishay
69P1378
Cmf-55 8.25K .1% T-2 Ea E3 Vishay 69P1378
CMF-55 8.25K .1% T-2 EA e3

CMF-55 8.25K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2500BHEA CMF558K2500BHEA-ND 69P1378
Product Name RES 8.25K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 8.25K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers