Vishay Intertechnology, Inc. RES 8.25K OHM 1/2W .1% AXIAL CMF558K2500BHBF

Description
RES 8.25Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W .1% AXIAL - CMF558K2500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W .1% AXIAL
CMF558K2500BHBF
RES 8.25K OHM 1/2W .1% AXIAL CMF558K2500BHBF
RES 8.25Kohm 1/2W .1% AXIAL

RES 8.25Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2500BHBF-ND
Through Hole Resistors CMF558K2500BHBF-ND
8.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8185
Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8185
Resistor,Metal Film,82.5KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,82.5KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2500BHBF CMF558K2500BHBF-ND 41C8185
Product Name RES 8.25K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers