Vishay Intertechnology, Inc. RES 8.25K OHM 1/2W .1% AXIAL CMF558K2500BER6

Description
RES 8.25Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W .1% AXIAL - CMF558K2500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W .1% AXIAL
CMF558K2500BER6
RES 8.25K OHM 1/2W .1% AXIAL CMF558K2500BER6
RES 8.25Kohm 1/2W .1% AXIAL

RES 8.25Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2500BER6-ND
Through Hole Resistors CMF558K2500BER6-ND
8.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8181
Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8181
Resistor,Metal Film,82.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,82.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2500BER6 CMF558K2500BER6-ND 41C8181
Product Name RES 8.25K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details