Vishay Intertechnology, Inc. RES 8.25K OHM 1/2W .1% AXIAL CMF558K2500BEBF

Description
RES 8.25Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W .1% AXIAL - CMF558K2500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W .1% AXIAL
CMF558K2500BEBF
RES 8.25K OHM 1/2W .1% AXIAL CMF558K2500BEBF
RES 8.25Kohm 1/2W .1% AXIAL

RES 8.25Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2500BEBF-ND
Through Hole Resistors CMF558K2500BEBF-ND
8.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8180
Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8180
Resistor,Metal Film,82.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,82.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2500BEBF CMF558K2500BEBF-ND 41C8180
Product Name RES 8.25K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details