Vishay Intertechnology, Inc. Through Hole Resistors CMF558K2300CHBF

Description
8.23 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
8.23 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF558K2300CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2300CHBF-ND
Through Hole Resistors CMF558K2300CHBF-ND
8.23 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.23 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 8.23K OHM 1/2W 0.25% AXIAL - CMF558K2300CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.23K OHM 1/2W 0.25% AXIAL
CMF558K2300CHBF
RES 8.23K OHM 1/2W 0.25% AXIAL CMF558K2300CHBF
RES 8.23Kohm 1/2W 0.25% AXIAL

RES 8.23Kohm 1/2W 0.25% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF558K2300CHBF-ND CMF558K2300CHBF
Product Name Through Hole Resistors RES 8.23K OHM 1/2W 0.25% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details