Vishay Intertechnology, Inc. RES 8.2K OHM 1/2W 2% AXIAL CMF558K2000GKR6

Description
RES 8.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/2W 2% AXIAL - CMF558K2000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/2W 2% AXIAL
CMF558K2000GKR6
RES 8.2K OHM 1/2W 2% AXIAL CMF558K2000GKR6
RES 8.2Kohm 1/2W 2% AXIAL

RES 8.2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2000GKR6-ND
Through Hole Resistors CMF558K2000GKR6-ND
8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.2K 2% T-1 Re6 Vishay - 69P1372 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.2K 2% T-1 Re6 Vishay
69P1372
Cmf-55 8.2K 2% T-1 Re6 Vishay 69P1372
CMF-55 8.2K 2% T-1 RE6

CMF-55 8.2K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2000GKR6 CMF558K2000GKR6-ND 69P1372
Product Name RES 8.2K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 8.2K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details