Vishay Intertechnology, Inc. RES 8.2K OHM 1/2W 2% AXIAL CMF558K2000GKEA

Description
RES 8.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/2W 2% AXIAL - CMF558K2000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/2W 2% AXIAL
CMF558K2000GKEA
RES 8.2K OHM 1/2W 2% AXIAL CMF558K2000GKEA
RES 8.2Kohm 1/2W 2% AXIAL

RES 8.2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2000GKEA-ND
Through Hole Resistors CMF558K2000GKEA-ND
8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF558K2000GKEA CMF558K2000GKEA-ND
Product Name RES 8.2K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details