Vishay Intertechnology, Inc. Metal Film Resistors - CMF558K2000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF558K2000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF558K2000FKR6
Metal Film Resistors - CMF558K2000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF558K2000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2000FKR6-ND
Through Hole Resistors CMF558K2000FKR6-ND
8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 8.2 Kohm, +/1 Percent, 100 Ppm Vishay - 41C8178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 8.2 Kohm, +/1 Percent, 100 Ppm Vishay
41C8178
Cmf55, 8.2 Kohm, +/1 Percent, 100 Ppm Vishay 41C8178
CMF55, 8.2 kOhm, +/- 1 Percent, 100 ppm

CMF55, 8.2 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2000FKR6 CMF558K2000FKR6-ND 41C8178
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 8.2 Kohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details