Vishay Intertechnology, Inc. RES 8.2K OHM 1/2W 1% AXIAL CMF558K2000FKEA

Description
RES 8.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/2W 1% AXIAL - CMF558K2000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/2W 1% AXIAL
CMF558K2000FKEA
RES 8.2K OHM 1/2W 1% AXIAL CMF558K2000FKEA
RES 8.2Kohm 1/2W 1% AXIAL

RES 8.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF558K2000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF558K2000FKEA-ND
Through Hole Resistors CMF558K2000FKEA-ND
8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 8.2K 1% T-1 Ea E3 Vishay - 48P7173 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 8.2K 1% T-1 Ea E3 Vishay
48P7173
Cmf-55 8.2K 1% T-1 Ea E3 Vishay 48P7173
CMF-55 8.2K 1% T-1 EA e3

CMF-55 8.2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF558K2000FKEA CMF558K2000FKEA-ND 48P7173
Product Name RES 8.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 8.2K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details